EPCOS AG SMD 33pF 50V Capacitor B37940K5330J60

Description
Cap Ceramic 33pF 50V C0G 5% Pad SMD 0805 125C T/R Product overview: B37940K5330J60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37940K5330J60 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 33pF 50V C0G 5% Pad SMD 0805 125C T/R Product overview: B37940K5330J60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37940K5330J60 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33pF 50V Capacitor
60-B37940K5330J60
SMD 33pF 50V Capacitor 60-B37940K5330J60
Cap Ceramic 33pF 50V C0G 5% Pad SMD 0805 125C T/R Product overview: B37940K5330J60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37940K5330J60 can be used for catalog matching and distributor lookup.

Cap Ceramic 33pF 50V C0G 5% Pad SMD 0805 125C T/R Product overview: B37940K5330J60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37940K5330J60 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - B37940K5330J60 - 1066789-B37940K5330J60 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - B37940K5330J60
1066789-B37940K5330J60
Ceramic Capacitors - B37940K5330J60 1066789-B37940K5330J60
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066789-B37940K5330J 60 Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Dielectric Material: Ceramic Height: 1.25 mm Weight: 5.499807 mg Number of Pins: 2 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Insulation Resistance: 100 GΩ Alternative Parts (Cross-Reference): MC0805N330J500CTB379 40 K5330J60; B37940-K5330-J60; B37940-K5330J60; B37940K5330J60.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: NP0

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066789-B37940K5330J60
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 33 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Dielectric Material: Ceramic
Height: 1.25 mm
Weight: 5.499807 mg
Number of Pins: 2
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Insulation Resistance: 100 GΩ
Alternative Parts (Cross-Reference): MC0805N330J500CTB37940 K5330J60; B37940-K5330-J60; B37940-K5330J60; B37940K5330J60.;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Dielectric: NP0

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-B37940K5330J60 1066789-B37940K5330J60
Product Name SMD 33pF 50V Capacitor Ceramic Capacitors - B37940K5330J60
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details