EPCOS AG Ceramic Capacitors B37933K5020C260

Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0H 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0H 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-1926-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-1926-2-ND
Ceramic Capacitors 495-1926-2-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0H 0603 (1608 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0H 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - B37933K5020C260 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B37933K5020C260
Ceramic Capacitors B37933K5020C260
CAP CER 2.2PF 50V C0H 0603

CAP CER 2.2PF 50V C0H 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 495-1926-2-ND B37933K5020C260
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details