EPCOS AG SMD 1000pF 50V Capacitor B37931K5102K60

Description
Cap Ceramic 1000pF 50V X7R ±10% SMD 0603 125°C T/R Product overview: B37931K5102K60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37931K5102K60 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1000pF 50V X7R ±10% SMD 0603 125°C T/R Product overview: B37931K5102K60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37931K5102K60 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1000pF 50V Capacitor
60-B37931K5102K60
SMD 1000pF 50V Capacitor 60-B37931K5102K60
Cap Ceramic 1000pF 50V X7R ±10% SMD 0603 125°C T/R Product overview: B37931K5102K60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37931K5102K60 can be used for catalog matching and distributor lookup.

Cap Ceramic 1000pF 50V X7R ±10% SMD 0603 125°C T/R Product overview: B37931K5102K60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37931K5102K60 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - B37931K5102K60 - 970970-B37931K5102K60 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - B37931K5102K60
970970-B37931K5102K60
Ceramic Capacitors - B37931K5102K60 970970-B37931K5102K60
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970970-B37931K5102K6 0 Packaging: Tape and Reel Termination: SMD/SMT Length: 1.6 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 10 % Thickness: 800 µm Weight: 2.012816 mg Number of Pins: 2 Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Case / Package: 1608 Insulation Resistance: 100 GΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V Dielectric: X7R

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970970-B37931K5102K60
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 1.6 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 10 %
Thickness: 800 µm
Weight: 2.012816 mg
Number of Pins: 2
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Case / Package: 1608
Insulation Resistance: 100 GΩ
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
Dielectric: X7R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-B37931K5102K60 970970-B37931K5102K60
Product Name SMD 1000pF 50V Capacitor Ceramic Capacitors - B37931K5102K60
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M30G103J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers