EPCOS AG Motor Start, Motor Run Capacitors (AC) B33364A5805J050

Description
8µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
8µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-4338-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-4338-ND
Motor Start, Motor Run Capacitors (AC) 495-4338-ND
8µF Film Capacitor 440V Polypropylene (PP) Radial, Can

8µF Film Capacitor 440V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B33364A5805J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33364A5805J050
Capacitors - Film Capacitors B33364A5805J050
CAP FILM 8UF 5% 440VAC RADIAL

CAP FILM 8UF 5% 440VAC RADIAL

Supplier's Site
Capacitor;PolyPro Metallized;Cap 8 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run - 70102659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 8 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run
70102659
Capacitor;PolyPro Metallized;Cap 8 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run 70102659
EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible

EPCOS Feida Motor Run Capacitors
Single Capacitor P2 Aluminum Can Oval
Self-healing properties:

  • Low Dissipation Factor
  • Overpressure Disconnection Device
  • Highest Safety Level P2 to IEC 60252-1 2001-02
  • High Insulation Resistance
  • IEC/EN 60335 Compatible
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 495-4338-ND B33364A5805J050 70102659
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitor;PolyPro Metallized;Cap 8 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene
Capacitance Range 8 microF 8 microF 8 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers