EPCOS AG Motor Start, Motor Run Capacitors (AC) B33364A5405J050

Description
4µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
4µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-4334-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-4334-ND
Motor Start, Motor Run Capacitors (AC) 495-4334-ND
4µF Film Capacitor 440V Polypropylene (PP) Radial, Can

4µF Film Capacitor 440V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B33364A5405J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33364A5405J050
Capacitors - Film Capacitors B33364A5405J050
CAP FILM 4UF 5% 440VAC RADIAL

CAP FILM 4UF 5% 440VAC RADIAL

Supplier's Site
Capacitor;PolyPro Metallized;Cap 4 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run - 70102655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 4 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run
70102655
Capacitor;PolyPro Metallized;Cap 4 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run 70102655
EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible

EPCOS Feida Motor Run Capacitors
Single Capacitor P2 Aluminum Can Oval
Self-healing properties:

  • Low Dissipation Factor
  • Overpressure Disconnection Device
  • Highest Safety Level P2 to IEC 60252-1 2001-02
  • High Insulation Resistance
  • IEC/EN 60335 Compatible
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 495-4334-ND B33364A5405J050 70102655
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitor;PolyPro Metallized;Cap 4 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene
Capacitance Range 4 microF 4 microF 4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers