EPCOS AG Motor Start, Motor Run Capacitors (AC) B33364A5305J050

Description
3µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
3µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-4333-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-4333-ND
Motor Start, Motor Run Capacitors (AC) 495-4333-ND
3µF Film Capacitor 440V Polypropylene (PP) Radial, Can

3µF Film Capacitor 440V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B33364A5305J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33364A5305J050
Capacitors - Film Capacitors B33364A5305J050
CAP FILM 3UF 5% 440VAC RADIAL

CAP FILM 3UF 5% 440VAC RADIAL

Supplier's Site
Capacitor;PolyPro Metallized;Cap 3 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run - 70102654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 3 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run
70102654
Capacitor;PolyPro Metallized;Cap 3 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run 70102654
EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible

EPCOS Feida Motor Run Capacitors
Single Capacitor P2 Aluminum Can Oval
Self-healing properties:

  • Low Dissipation Factor
  • Overpressure Disconnection Device
  • Highest Safety Level P2 to IEC 60252-1 2001-02
  • High Insulation Resistance
  • IEC/EN 60335 Compatible
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 495-4333-ND B33364A5305J050 70102654
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitor;PolyPro Metallized;Cap 3 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene
Capacitance Range 3 microF 3 microF 3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-105MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers