EPCOS AG Motor Start, Motor Run Capacitors (AC) B33364A3406J050

Description
40µF Film Capacitor 370V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
40µF Film Capacitor 370V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-4330-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-4330-ND
Motor Start, Motor Run Capacitors (AC) 495-4330-ND
40µF Film Capacitor 370V Polypropylene (PP) Radial, Can

40µF Film Capacitor 370V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B33364A3406J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33364A3406J050
Capacitors - Film Capacitors B33364A3406J050
CAP FILM 40UF 5% 370VAC RADIAL

CAP FILM 40UF 5% 370VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-4330-ND B33364A3406J050
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 40 microF 40 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers