EPCOS AG Motor Start, Motor Run Capacitors (AC) B33364A3256J050

Description
25µF Film Capacitor 370V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
25µF Film Capacitor 370V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-4327-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-4327-ND
Motor Start, Motor Run Capacitors (AC) 495-4327-ND
25µF Film Capacitor 370V Polypropylene (PP) Radial, Can

25µF Film Capacitor 370V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitor;PolyPro Metallized;Cap 25 uF;Tol 5%;Vol-Rtg 370 VAC;QC;Motor Run - 70102648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 25 uF;Tol 5%;Vol-Rtg 370 VAC;QC;Motor Run
70102648
Capacitor;PolyPro Metallized;Cap 25 uF;Tol 5%;Vol-Rtg 370 VAC;QC;Motor Run 70102648
EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible

EPCOS Feida Motor Run Capacitors
Single Capacitor P2 Aluminum Can Oval
Self-healing properties:

  • Low Dissipation Factor
  • Overpressure Disconnection Device
  • Highest Safety Level P2 to IEC 60252-1 2001-02
  • High Insulation Resistance
  • IEC/EN 60335 Compatible
Supplier's Site
Capacitors - Film Capacitors - B33364A3256J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33364A3256J050
Capacitors - Film Capacitors B33364A3256J050
CAP FILM 25UF 5% 370VAC RADIAL

CAP FILM 25UF 5% 370VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-4327-ND 70102648 B33364A3256J050
Product Name Motor Start, Motor Run Capacitors (AC) Capacitor;PolyPro Metallized;Cap 25 uF;Tol 5%;Vol-Rtg 370 VAC;QC;Motor Run Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Quick Connect Leaded Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 25 microF 25 microF 25 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details