TDK U.S.A. Corporation Panel Accessory B33331V7206J080

Description
CAP, 20F, 460VAC, 5%, PP, CAN; CAPACITANCE:20F; VOLTAGE RATING:460VAC; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:B33331V SERIES; CAPACITOR CASE STYLE:CAN; CAPACITOR TERMINALS:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CAP, 20F, 460VAC, 5%, PP, CAN; CAPACITANCE:20F; VOLTAGE RATING:460VAC; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:B33331V SERIES; CAPACITOR CASE STYLE:CAN; CAPACITOR TERMINALS:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Accessory - 108788204 - Radwell International
Willingboro, NJ, United States
Panel Accessory
108788204
Panel Accessory 108788204
CAP, 20F, 460VAC, 5%, PP, CAN; CAPACITANCE:20F; VOLTAGE RATING:460VAC; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:B33331V SERIES; CAPACITOR CASE STYLE:CAN; CAPACITOR TERMINALS:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 20F, 460VAC, 5%, PP, CAN; CAPACITANCE:20F; VOLTAGE RATING:460VAC; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:B33331V SERIES; CAPACITOR CASE STYLE:CAN; CAPACITOR TERMINALS:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 108788204
Product Name Panel Accessory
Unlock Full Specs
to access all available technical data

Similar Products