2µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
CAP FILM 2UF 5% 460VAC RADIAL
CAP FILM 2UF 5% 460VAC RADIAL
CAPACITOR, 2F, 460VAC, 5%, PP, CAN, CAPACITANCE:2F, VOLTAGE RATING:460VAC, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE:± 5%, PRODUCT RANGE:B33331V SERIES, CAPACITOR CASE STYLE:CAN, CAPACITOR TERMINALS:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 2µF, 460VAC, 5%, PP, CAN; Capacitance:2µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77214-ND | B33331V7205J080 | B33331V7205J080 | 108811004 | 63AC9024 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor | Cap, 2Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |