EPCOS AG Film Capacitors B33331V7166J080

Description
16µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
16µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77221-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77221-ND
Film Capacitors 495-77221-ND
16µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

16µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Cap, 16Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos - 63AC9023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 16Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos
63AC9023
Cap, 16Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos 63AC9023
CAP, 16µF, 460VAC, 5%, PP, CAN; Capacitance:16µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

CAP, 16µF, 460VAC, 5%, PP, CAN; Capacitance:16µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B33331V7166J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33331V7166J080
Capacitors - Film Capacitors B33331V7166J080
CAP FILM 16UF 5% 460VAC RADIAL

CAP FILM 16UF 5% 460VAC RADIAL

Supplier's Site
Film Capacitors - B33331V7166J080 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B33331V7166J080
Film Capacitors B33331V7166J080
CAP FILM 16UF 5% 460VAC RADIAL

CAP FILM 16UF 5% 460VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77221-ND 63AC9023 B33331V7166J080 B33331V7166J080
Product Name Film Capacitors Cap, 16Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CFR45C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details