EPCOS AG Film Capacitors B32933B3474K000

Description
0.47µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-75776-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75776-ND
Film Capacitors 495-75776-ND
0.47µF Film Capacitor 305V Polyester, Metallized Radial

0.47µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.47UF Capacitor
62-B32933B3474K000
0.47UF Capacitor 62-B32933B3474K000
CAP FILM 0.47UF 10% 305VAC RAD Product overview: B32933B3474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933B3474K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 305VAC RAD Product overview: B32933B3474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933B3474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32933B3474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933B3474K000
Film Capacitors B32933B3474K000
CAP FILM 0.47UF 10% 305VAC RAD

CAP FILM 0.47UF 10% 305VAC RAD

Supplier's Site Datasheet
Cap Film Suppression X2 0.47uF 305VAC PP 10% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 105C Bulk - 3410-B32933B3474K000 - Utmel Electronic Limited
Hong Kong, China
Cap Film Suppression X2 0.47uF 305VAC PP 10% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 105C Bulk
3410-B32933B3474K000
Cap Film Suppression X2 0.47uF 305VAC PP 10% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 105C Bulk 3410-B32933B3474K000
Cap Film Suppression X2 0.47uF 305VAC PP 10% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 105C Bulk

Cap Film Suppression X2 0.47uF 305VAC PP 10% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 105C Bulk

Supplier's Site
Film Capacitors - B32933B3474K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32933B3474K000
Film Capacitors B32933B3474K000
CAP FILM 0.47UF 10% 305VAC RAD

CAP FILM 0.47UF 10% 305VAC RAD

Supplier's Site Datasheet
Cap, 0.47Μf, 305Vac, 10%, Pet; Capacitance Epcos - 43AC8675 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 305Vac, 10%, Pet; Capacitance Epcos
43AC8675
Cap, 0.47Μf, 305Vac, 10%, Pet; Capacitance Epcos 43AC8675
CAP, 0.47µF, 305VAC, 10%, PET; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32933 Series; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, 0.47µF, 305VAC, 10%, PET; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32933 Series; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-75776-ND 62-B32933B3474K000 B32933B3474K000 3410-B32933B3474K000 B32933B3474K000 43AC8675
Product Name Film Capacitors 0.47UF Capacitor Film Capacitors Cap Film Suppression X2 0.47uF 305VAC PP 10% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 105C Bulk Film Capacitors Cap, 0.47Μf, 305Vac, 10%, Pet; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers