EPCOS AG Automotive 1uF Capacitor B32933B3105M000

Description
Cap Film Suppression X2 1uF 305VAC PET 20% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933B3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933B3105M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 1uF 305VAC PET 20% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933B3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933B3105M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1uF Capacitor
62-B32933B3105M000
Automotive 1uF Capacitor 62-B32933B3105M000
Cap Film Suppression X2 1uF 305VAC PET 20% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933B3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933B3105M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 1uF 305VAC PET 20% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933B3105M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933B3105M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32933B3105M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32933B3105M000-ND
Film Capacitors B32933B3105M000-ND
1µF Film Capacitor 305V Polyester, Metallized Radial

1µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32933B3105M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32933B3105M000
Capacitors - Film Capacitors B32933B3105M000
CAP FILM 1UF 20% 305VAC RADIAL

CAP FILM 1UF 20% 305VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32933B3105M000 B32933B3105M000-ND B32933B3105M000
Product Name Automotive 1uF Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 305 volts 305 volts 305 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details