EPCOS AG Film Capacitors B32933A3824K189

Description
0.82µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.82µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32933A3824K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.82µF Film Capacitor 305V Polyester, Metallized Radial

0.82µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32933A3824K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.82UF 10% 305VAC RAD

CAP FILM 0.82UF 10% 305VAC RAD

Buy Now Datasheet
Singapore, Singapore
Automotive 0.82uF Capacitor
62-B32933A3824K189
Automotive 0.82uF Capacitor 62-B32933A3824K189
Cap Film Suppression X2 0.82uF 305VAC PET 10% (26.5 X 12 X 22mm) Radial 22.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32933A3824K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.82uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3824K189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.82uF 305VAC PET 10% (26.5 X 12 X 22mm) Radial 22.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32933A3824K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.82uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3824K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32933 Series, 0.82 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos - 68X2353 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32933 Series, 0.82 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos
68X2353
Film Capacitor, B32933 Series, 0.82 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos 68X2353
Film Capacitor, B32933 Series, 0.82 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes

Film Capacitor, B32933 Series, 0.82 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.82Uf, 305Vac, 10%, Pet, Reel.; Capacitance Epcos - 79X1349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.82Uf, 305Vac, 10%, Pet, Reel.; Capacitance Epcos
79X1349
Cap, 0.82Uf, 305Vac, 10%, Pet, Reel.; Capacitance Epcos 79X1349
CAP, 0.82UF, 305VAC, 10%, PET, REEL.; Capacitance:0.82µF; Suppression Class:X2; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 0.82UF, 305VAC, 10%, PET, REEL.; Capacitance:0.82µF; Suppression Class:X2; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32933A3824K189
CAP FILM 0.82UF 10% 305VAC RAD

CAP FILM 0.82UF 10% 305VAC RAD

Supplier's Site
Film Capacitors - B32933A3824K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3824K189
Film Capacitors B32933A3824K189
CAP FILM 0.82UF 10% 305VAC RAD

CAP FILM 0.82UF 10% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32933A3824K189TR-ND 62-B32933A3824K189 68X2353 79X1349 B32933A3824K189 B32933A3824K189
Product Name Film Capacitors Automotive 0.82uF Capacitor Film Capacitor, B32933 Series, 0.82 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos Cap, 0.82Uf, 305Vac, 10%, Pet, Reel.; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Radial Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details