Cap Film Suppression X2 0.82uF 305VAC PET 10%( 26.5 X 12 X 22mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3824K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.82uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3824K000 can be used for catalog matching and distributor lookup.
0.82µF Film Capacitor 305V Polyester, Metallized Radial
CAP FILM 0.82UF 10% 305VAC RAD
CAP, 0.82µF, 305VAC, 10%, PET; Capacitance:0.82µF; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
CAP FILM 0.82UF 10% 305VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32933A3824K000 | 495-4361-ND | B32933A3824K000 | 43AC8674 | B32933A3824K000 |
| Product Name | Automotive 0.82uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.82Μf, 305Vac, 10%, Pet; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVAC | 305 volts | 305 volts | 305 volts | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk |