Win Source Part Number: 1354636-B32933A3684K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3293* - X2 Heavy Duty
Package: Tape & Reel (TR)
Product Status: Active
Features: 85C/85% Humidity
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.68 µF
Tolerance: ±10%
Ratings: AEC-Q200, X2
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.043" L x 0.413" W (26.50mm x 10.50mm)
Height - Seated (Max): 0.728" (18.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 305V
Dielectric Material: Polyester, Metallized
Cap Film Suppression X2 0.68uF 305VAC PET 10% (26.5 X 10.5 X 18.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32933A3684K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3684K189 can be used for catalog matching and distributor lookup.
0.68µF Film Capacitor 305V Polyester, Metallized Radial
0.68µF Film Capacitor 305V Polyester, Metallized Radial
(PRICE/EACH), FILM CAP MKT (85/85/1000) X2 0.68F 10% 305VAC LS 22.5MM / TAPE & REEL. FREE 2 YEAR RADWELL WARRANTY
Film Capacitor, B32933 Series, 0.68 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes
CAP, 0.68µF, 305VAC, 10%, PET, REEL; Capacitance:0.68µF; Suppression Class:X2; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes
CAP FILM 0.68UF 10% 305VAC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1354636-B32933A3684K189 | 62-B32933A3684K189 | 495-75773-2-ND | 108844874 | 68X2352 | 79X1348 | B32933A3684K189 |
| Product Name | Capacitors - Film Capacitors | Automotive 0.68uF Capacitor | Film Capacitors | Capacitor | Film Capacitor, B32933 Series, 0.68 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos | Cap, 0.68Μf, 305Vac, 10%, Pet, Reel; Capacitance Epcos | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 680000 microF | 0.6800 microF | 0.6800 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVAC | 305 volts | 305 volts | 305 volts |