EPCOS AG Film Capacitors B32933A3684K000

Description
0.68µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4360-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4360-ND
Film Capacitors 495-4360-ND
0.68µF Film Capacitor 305V Polyester, Metallized Radial

0.68µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.68uF Capacitor
62-B32933A3684K000
Automotive 0.68uF Capacitor 62-B32933A3684K000
Cap Film Suppression X2 0.68uF 305VAC PET 10%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3684K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.68uF 305VAC PET 10%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32933A3684K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3684K000
Film Capacitors B32933A3684K000
CAP FILM 0.68UF 10% 305VAC RAD

CAP FILM 0.68UF 10% 305VAC RAD

Supplier's Site Datasheet
Cap, 0.68Μf, 305Vac, 10%, Pet; Capacitance Epcos - 43AC8673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 305Vac, 10%, Pet; Capacitance Epcos
43AC8673
Cap, 0.68Μf, 305Vac, 10%, Pet; Capacitance Epcos 43AC8673
CAP, 0.68µF, 305VAC, 10%, PET; Capacitance:0.68µF; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 0.68µF, 305VAC, 10%, PET; Capacitance:0.68µF; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32933A3684K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32933A3684K000
Capacitors - Film Capacitors B32933A3684K000
CAP FILM 0.68UF 10% 305VAC RAD

CAP FILM 0.68UF 10% 305VAC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-4360-ND 62-B32933A3684K000 B32933A3684K000 43AC8673 B32933A3684K000
Product Name Film Capacitors Automotive 0.68uF Capacitor Film Capacitors Cap, 0.68Μf, 305Vac, 10%, Pet; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details