0.47µF Film Capacitor 305V Polyester, Metallized Radial
Win Source Part Number: 1211656-B32933A3474M
Category: Capacitors>Film Capacitors
Series: B3293* - X2 Heavy Duty
Features: 85C/85% Humidity
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 510
Capacitance: 0.47 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.043" L x 0.335" W (26.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: B32933A3474M000-ND,B
CAP FILM 0.47UF 20% 305VAC RAD Product overview: B32933A3474M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3474M000 can be used for catalog matching and distributor lookup.
CAPACITOR, FILM, 0.47UF, 305 VAC, 20%, RADIAL, 26.5 X 8.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 0.47UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES
CAP FILM 0.47UF 20% 305VAC RAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-75595-ND | 1211656-B32933A3474M000 | 62-B32933A3474M000 | 89100085 | 82AH6996 | B32933A3474M000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0.47UF Capacitor | Capacitor | Cap, 0.47Uf, Class X2, 305V, Rad Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |