EPCOS AG Automotive 0.33uF Capacitor B32933A3334M000

Description
Cap Film Suppression X2 0.33uF 305VAC PET 20%( 26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3334M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3334M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.33uF 305VAC PET 20%( 26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3334M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3334M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.33uF Capacitor
62-B32933A3334M000
Automotive 0.33uF Capacitor 62-B32933A3334M000
Cap Film Suppression X2 0.33uF 305VAC PET 20%( 26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3334M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3334M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.33uF 305VAC PET 20%( 26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3334M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3334M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32933A3334M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32933A3334M000-ND
Film Capacitors B32933A3334M000-ND
0.33µF Film Capacitor 305V Polyester, Metallized Radial

0.33µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - B32933A3334M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3334M000
Film Capacitors B32933A3334M000
CAP FILM 0.33UF 20% 305VAC RAD

CAP FILM 0.33UF 20% 305VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32933A3334M000
CAP FILM 0.33UF 20% 305VAC RAD

CAP FILM 0.33UF 20% 305VAC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32933A3334M000 B32933A3334M000-ND B32933A3334M000 B32933A3334M000
Product Name Automotive 0.33uF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 305 volts 305 volts 305 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details