0.33µF Film Capacitor 305V Polyester, Metallized Radial
0.33µF Film Capacitor 305V Polyester, Metallized Radial
Cap Film Suppression X2 0.33uF 305VAC PET 10% (26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32933A3334K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3334K189 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 10% 305VAC RAD
Film Capacitor, B32933 Series, 0.33 F, 10%, PET (Polyester), 305 VAC
CAP FILM 0.33UF 10% 305VAC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77182-1-ND | 62-B32933A3334K189 | B32933A3334K189 | 48Y9005 | B32933A3334K189 |
| Product Name | Film Capacitors | Automotive 0.33uF Capacitor | Film Capacitors | Film Capacitor, B32933 Series, 0.33 F, 10%, Pet (Polyester), 305 Vac Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |