EPCOS AG Film Capacitors B32933A3154K289

Description
0.15µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32933A3154K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32933A3154K289-ND
Film Capacitors B32933A3154K289-ND
0.15µF Film Capacitor 305V Polyester, Metallized Radial

0.15µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.15uF Capacitor
62-B32933A3154K289
Automotive 0.15uF Capacitor 62-B32933A3154K289
Cap Film Suppression X2 0.15uF 305VAC PET 10% (26.5 X 6 X 15mm) Radial 22.5mm 105°C Automotive AEC-Q200 Ammo Product overview: B32933A3154K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3154K289 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.15uF 305VAC PET 10% (26.5 X 6 X 15mm) Radial 22.5mm 105°C Automotive AEC-Q200 Ammo Product overview: B32933A3154K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3154K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32933A3154K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3154K289
Film Capacitors B32933A3154K289
CAP FILM 0.15UF 10% 305VAC RAD

CAP FILM 0.15UF 10% 305VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32933A3154K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32933A3154K289
Capacitors - Film Capacitors B32933A3154K289
CAP FILM 0.15UF 10% 305VAC RAD

CAP FILM 0.15UF 10% 305VAC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32933A3154K289-ND 62-B32933A3154K289 B32933A3154K289 B32933A3154K289
Product Name Film Capacitors Automotive 0.15uF Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers