Cap Film Suppression X2 0.47uF 305VAC PET 20% (18 X 11 X 18.5mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3474M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3474M189 can be used for catalog matching and distributor lookup.
0.47µF Film Capacitor 305V Polyester, Metallized Radial
0.47µF Film Capacitor 305V Polyester, Metallized Radial
CAP FILM 0.47UF 20% 305VAC RAD
CAP FILM 0.47UF 20% 305VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32932A3474M189 | 495-B32932A3474M189TR-ND | B32932A3474M189 | B32932A3474M189 |
| Product Name | Automotive 0.47uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVAC | 305 volts | 305 volts | 305 volts | |
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) |