EPCOS AG Film Capacitors B32932A3473K000

Description
0.047µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-75772-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75772-ND
Film Capacitors 495-75772-ND
0.047µF Film Capacitor 305V Polyester, Metallized Radial

0.047µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.047uF Capacitor
62-B32932A3473K000
Automotive 0.047uF Capacitor 62-B32932A3473K000
Cap Film Suppression X2 0.047uF 305VAC PET 10%( 18 X 5 X 10.5mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3473K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.047uF 305VAC PET 10%( 18 X 5 X 10.5mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32932A3473K000
CAP FILM 0.047UF 10% 305VAC RAD

CAP FILM 0.047UF 10% 305VAC RAD

Supplier's Site
Cap, 0.047Μf, 10%, Pet; Capacitance Epcos - 14AC3444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 10%, Pet; Capacitance Epcos
14AC3444
Cap, 0.047Μf, 10%, Pet; Capacitance Epcos 14AC3444
CAP, 0.047µF, 10%, PET; Capacitance:47000pF; Suppression Class:X2; Product Range:B32932 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:90V/µs; RoHS Compliant: Yes

CAP, 0.047µF, 10%, PET; Capacitance:47000pF; Suppression Class:X2; Product Range:B32932 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:90V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32932A3473K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932A3473K000
Film Capacitors B32932A3473K000
CAP FILM 0.047UF 10% 305VAC RAD

CAP FILM 0.047UF 10% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-75772-ND 62-B32932A3473K000 B32932A3473K000 14AC3444 B32932A3473K000
Product Name Film Capacitors Automotive 0.047uF Capacitor Capacitors - Film Capacitors Cap, 0.047Μf, 10%, Pet; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details