EPCOS AG Film Capacitors B32932A3224M000

Description
0.22µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76557-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76557-ND
Film Capacitors 495-76557-ND
0.22µF Film Capacitor 305V Polyester, Metallized Radial

0.22µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF Capacitor
62-B32932A3224M000
Automotive 0.22uF Capacitor 62-B32932A3224M000
Cap Film Suppression X2 0.22uF 305VAC PET 20%( 18 X 8.5 X 14.5mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3224M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3224M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.22uF 305VAC PET 20%( 18 X 8.5 X 14.5mm) Radial 15mm 105°C Automotive AEC-Q200 Bulk Product overview: B32932A3224M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3224M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32932A3224M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932A3224M000
Film Capacitors B32932A3224M000
CAP FILM 0.22UF 20% 305VAC RAD

CAP FILM 0.22UF 20% 305VAC RAD

Supplier's Site Datasheet
Film Capacitors - B32932A3224M000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32932A3224M000
Film Capacitors B32932A3224M000
CAP FILM 0.22UF 20% 305VAC RAD

CAP FILM 0.22UF 20% 305VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32932A3224M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32932A3224M000
Capacitors - Film Capacitors B32932A3224M000
CAP FILM 0.22UF 20% 305VAC RAD

CAP FILM 0.22UF 20% 305VAC RAD

Supplier's Site
Suppression Cap, 0.22Uf, Class X2, 305V Rohs Compliant Epcos - 28AK7769 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.22Uf, Class X2, 305V Rohs Compliant Epcos
28AK7769
Suppression Cap, 0.22Uf, Class X2, 305V Rohs Compliant Epcos 28AK7769
SUPPRESSION CAP, 0.22UF, CLASS X2, 305V ROHS COMPLIANT: YES

SUPPRESSION CAP, 0.22UF, CLASS X2, 305V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-76557-ND 62-B32932A3224M000 B32932A3224M000 B32932A3224M000 B32932A3224M000 28AK7769
Product Name Film Capacitors Automotive 0.22uF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.22Uf, Class X2, 305V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers