0.15µF Film Capacitor 305V Polyester, Metallized Radial
0.15µF Film Capacitor 305V Polyester, Metallized Radial
Cap Film Suppression X2 0.15uF 305VAC PET 10%( 18 X 7 X 12.5mm) Radial 15mm 105°C T/R Automotive AEC-Q200 Product overview: B32932A3154K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3154K189 can be used for catalog matching and distributor lookup.
Film Capacitor, B32932 Series, 0.15 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes
CAP, 0.15µF, 305VAC, 10%, PET, REEL; Capacitance:0.15µF; Suppression Class:X2; Product Range:B32932 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes
CAP FILM 0.15UF 10% 305VAC RAD
CAP FILM 0.15UF 10% 305VAC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32932A3154K189TR-ND | 62-B32932A3154K189 | 68X2345 | 78X4712 | B32932A3154K189 | B32932A3154K189 |
| Product Name | Film Capacitors | Automotive 0.15uF Capacitor | Film Capacitor, B32932 Series, 0.15 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos | Cap, 0.15Μf, 305Vac, 10%, Pet, Reel; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Radial | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |