EPCOS AG Automotive 0.1uF Capacitor B32932A3104M189

Description
Cap Film Suppression X2 0.1uF 305VAC PET 20% (18 X 6 X 11mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3104M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104M189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.1uF 305VAC PET 20% (18 X 6 X 11mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3104M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104M189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.1uF Capacitor
62-B32932A3104M189
Automotive 0.1uF Capacitor 62-B32932A3104M189
Cap Film Suppression X2 0.1uF 305VAC PET 20% (18 X 6 X 11mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3104M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.1uF 305VAC PET 20% (18 X 6 X 11mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3104M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3104M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32932A3104M189TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 305V Polyester, Metallized Radial

0.1µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32932A3104M189CT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 305V Polyester, Metallized Radial

0.1µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32932A3104M189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32932A3104M189
Capacitors - Film Capacitors B32932A3104M189
CAP FILM 0.1UF 20% 305VAC RADIAL

CAP FILM 0.1UF 20% 305VAC RADIAL

Supplier's Site
Film Capacitors - B32932A3104M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932A3104M189
Film Capacitors B32932A3104M189
CAP FILM 0.1UF 20% 305VAC RADIAL

CAP FILM 0.1UF 20% 305VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32932A3104M189 495-B32932A3104M189TR-ND B32932A3104M189 B32932A3104M189
Product Name Automotive 0.1uF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 305 volts 305 volts 305 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details