CAP FILM 25UF 10% 630VDC RADIAL Product overview: B32928C3256K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3256K000 can be used for catalog matching and distributor lookup.
25µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 25UF 10% 630VDC RADIAL
CAP FILM 25UF 10% 630VDC RADIAL
SUPPRESSION CAP, 25UF, CLASS X2, 305VAC ROHS COMPLIANT: YES
CAPACITOR, POLYPROPYLENE FILM, 25UF, 630VDC, 305VAC, X2 RATED, 57.5X35X50MM, 52.5 MM LS, 4 LEGS. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32928C3256K000 | 495-6454-ND | B32928C3256K000 | B32928C3256K000 | 28AK7768 | 185480449 |
| Product Name | 25UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 25Uf, Class X2, 305Vac Rohs Compliant Epcos | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF | |
| WVDC | 630 volts | 630 volts |