EPCOS AG 20UF Capacitor B32928C3206M000

Description
CAP FILM 20UF 20% 630VDC RADIAL Product overview: B32928C3206M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3206M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 20UF 20% 630VDC RADIAL Product overview: B32928C3206M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3206M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20UF Capacitor
62-B32928C3206M000
20UF Capacitor 62-B32928C3206M000
CAP FILM 20UF 20% 630VDC RADIAL Product overview: B32928C3206M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3206M000 can be used for catalog matching and distributor lookup.

CAP FILM 20UF 20% 630VDC RADIAL Product overview: B32928C3206M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3206M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-6451-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6451-ND
Film Capacitors 495-6451-ND
20µF Film Capacitor 305V 630V Polypropylene (PP) Radial

20µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Cap, 20Μf, 20%, Pp; Capacitance Epcos - 14AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Μf, 20%, Pp; Capacitance Epcos
14AC3438
Cap, 20Μf, 20%, Pp; Capacitance Epcos 14AC3438
CAP, 20µF, 20%, PP; Capacitance:20µF; Suppression Class:X2; Product Range:B32928C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:50V/µs; RoHS Compliant: Yes

CAP, 20µF, 20%, PP; Capacitance:20µF; Suppression Class:X2; Product Range:B32928C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:50V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32928C3206M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32928C3206M000
Film Capacitors B32928C3206M000
CAP FILM 20UF 20% 630VDC RADIAL

CAP FILM 20UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32928C3206M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32928C3206M000
Capacitors - Film Capacitors B32928C3206M000
CAP FILM 20UF 20% 630VDC RADIAL

CAP FILM 20UF 20% 630VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32928C3206M000 495-6451-ND 14AC3438 B32928C3206M000 B32928C3206M000
Product Name 20UF Capacitor Film Capacitors Cap, 20Μf, 20%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 20 microF 20 microF 20 microF 20 microF 20 microF
WVDC 630 volts 630 volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers