EMI Suppression Film Capacitors Automotive AEC-Q200 Product overview: B32928A4206K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928A4206K000 can be used for catalog matching and distributor lookup.
20µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads
CAP FILM 20UF 10% 650VDC RADIAL
SUPPRESSION CAP, 20UF, CLASS X2, 350V; Capacitance:20µF; Suppression Class:X2; Product Range:B32928-4 Series; Voltage Rating X:350V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dtRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32928A4206K000 | 495-76662-ND | B32928A4206K000 | 79AC5481 |
| Product Name | Automotive Capacitor | Film Capacitors | Film Capacitors | Suppression Cap, 20Uf, Class X2, 350V; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Packing Method | Bulk | Bulk | ||
| Technology | Film Capacitors | Film Capacitors |