EPCOS AG Film Capacitors B32928A4156K000

Description
15µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads
Request a Quote Datasheet
Description
15µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76661-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76661-ND
Film Capacitors 495-76661-ND
15µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads

15µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
15UF Capacitor
62-B32928A4156K000
15UF Capacitor 62-B32928A4156K000
CAP FILM 15UF 10% 650VDC RADIAL Product overview: B32928A4156K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928A4156K000 can be used for catalog matching and distributor lookup.

CAP FILM 15UF 10% 650VDC RADIAL Product overview: B32928A4156K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928A4156K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 15Uf, Class X2, 350V; Capacitance Epcos - 79AC5480 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 15Uf, Class X2, 350V; Capacitance Epcos
79AC5480
Suppression Cap, 15Uf, Class X2, 350V; Capacitance Epcos 79AC5480
SUPPRESSION CAP, 15UF, CLASS X2, 350V; Capacitance:15µF; Suppression Class:X2; Product Range:B32928-4 Series; Voltage Rating X:350V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dtRoHS Compliant: Yes

SUPPRESSION CAP, 15UF, CLASS X2, 350V; Capacitance:15µF; Suppression Class:X2; Product Range:B32928-4 Series; Voltage Rating X:350V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dtRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - B32928A4156K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32928A4156K000
Capacitors - Film Capacitors B32928A4156K000
CAP FILM 15UF 10% 650VDC RADIAL

CAP FILM 15UF 10% 650VDC RADIAL

Supplier's Site
Film Capacitors - B32928A4156K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32928A4156K000
Film Capacitors B32928A4156K000
CAP FILM 15UF 10% 650VDC RADIAL

CAP FILM 15UF 10% 650VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-76661-ND 62-B32928A4156K000 79AC5480 B32928A4156K000 B32928A4156K000
Product Name Film Capacitors 15UF Capacitor Suppression Cap, 15Uf, Class X2, 350V; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers