CAP FILM 10UF 20% 350VAC RADIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B32926U4106M000-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |