Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)
10µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Cap Film Suppression X2 10uF 630VDC/305VAC PP 20%( 42 X 28 X 37mm) Radial Wound 37.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32926H3106M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926H3106M can be used for catalog matching and distributor lookup.
CAP FILM 10UF 20% 630VDC RADIAL
CAP FILM 10UF 20% 630VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-7023-ND | 62-B32926H3106M | B32926H3106M | B32926H3106M | |
| Product Name | Connectors,Interconnects | Film Capacitors | Automotive 10uF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 125 volts | 630 volts | |||
| WVAC | 42 volts | 305 volts | 305 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |