EPCOS AG 6.8uF 305V Capacitor B32926C3685M

Description
Safety Capacitors 6.8uF 305V 20% 37.5mm L/S Class X2 Product overview: B32926C3685M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32926C3685M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 6.8uF 305V 20% 37.5mm L/S Class X2 Product overview: B32926C3685M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32926C3685M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8uF 305V Capacitor
60-B32926C3685M
6.8uF 305V Capacitor 60-B32926C3685M
Safety Capacitors 6.8uF 305V 20% 37.5mm L/S Class X2 Product overview: B32926C3685M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32926C3685M can be used for catalog matching and distributor lookup.

Safety Capacitors 6.8uF 305V 20% 37.5mm L/S Class X2 Product overview: B32926C3685M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 305V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 305V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32926C3685M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP FILM 6.8UF 20% 305VAC RADIAL - 3410-B32926C3685M - Utmel Electronic Limited
Hong Kong, China
CAP FILM 6.8UF 20% 305VAC RADIAL
3410-B32926C3685M
CAP FILM 6.8UF 20% 305VAC RADIAL 3410-B32926C3685M
CAP FILM 6.8UF 20% 305VAC RADIAL

CAP FILM 6.8UF 20% 305VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 60-B32926C3685M 3410-B32926C3685M
Product Name 6.8uF 305V Capacitor CAP FILM 6.8UF 20% 305VAC RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 630 to ? volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitor - 106MHBS45K2J - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details