8.2µF Film Capacitor 350V 650V Polypropylene (PP) Radial
CAP FILM 8.2UF 20% 650VDC RADIAL
CAP FILM 8.2UF 20% 650VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-75422-ND | B32926A4825M000 | B32926A4825M000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 8.2 microF | 8.2 microF | 8.2 microF |