EPCOS AG Film Capacitors B32926A4685M000

Description
6.8µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
6.8µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-75421-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75421-ND
Film Capacitors 495-75421-ND
6.8µF Film Capacitor 350V 650V Polypropylene (PP) Radial

6.8µF Film Capacitor 350V 650V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1302424-B32926A4685M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302424-B32926A4685M000
Capacitors - Film Capacitors 1302424-B32926A4685M000
Win Source Part Number: 1302424-B32926A4685M 000 Category: Capacitors>Film Capacitors Series: B3292*A/B - X2 High Current Features: 85C/85% Humidity Termination: PC Pins Package: Bulk Voltage Rating - AC: 350V Voltage Rating - DC: 650V Applications: EMI, RFI Suppression Height - Seated (Max): 1.673" (42.50mm) Standard Package: 110 Capacitance: 6.8 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.654" L x 1.102" W (42.00mm x 28.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32926A4685M,495-754 21

Win Source Part Number: 1302424-B32926A4685M000
Category: Capacitors>Film Capacitors
Series: B3292*A/B - X2 High Current
Features: 85C/85% Humidity
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 350V
Voltage Rating - DC: 650V
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.673" (42.50mm)
Standard Package: 110
Capacitance: 6.8 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.654" L x 1.102" W (42.00mm x 28.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32926A4685M,495-75421

Buy Now Datasheet
Capacitors - Film Capacitors - B32926A4685M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32926A4685M000
Capacitors - Film Capacitors B32926A4685M000
CAP FILM 6.8UF 20% 650VDC RADIAL

CAP FILM 6.8UF 20% 650VDC RADIAL

Supplier's Site
Film Capacitors - B32926A4685M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32926A4685M000
Film Capacitors B32926A4685M000
CAP FILM 6.8UF 20% 650VDC RADIAL

CAP FILM 6.8UF 20% 650VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-75421-ND 1302424-B32926A4685M000 B32926A4685M000 B32926A4685M000
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details