3.3µF Film Capacitor 305V 630V Polypropylene (PP) Radial
FILM CAP MKP X2 - 125C, 3.3UF 10
FILM CAP MKP X2 - 125C, 3.3UF 10
SUPPRESSION CAP, 3.3UF, CLASS X2, 305VAC ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32924Q3335K000-ND | B32924Q3335K000 | B32924Q3335K000 | 28AK7765 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 3.3Uf, Class X2, 305Vac Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |