EPCOS AG Automotive 1uF Capacitor B32924H3105M

Description
Cap Film Suppression X2 1uF 630VDC/305VAC PP 20%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Reel Automotive AEC-Q200 Product overview: B32924H3105M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924H3105M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 1uF 630VDC/305VAC PP 20%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Reel Automotive AEC-Q200 Product overview: B32924H3105M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924H3105M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1uF Capacitor
62-B32924H3105M
Automotive 1uF Capacitor 62-B32924H3105M
Cap Film Suppression X2 1uF 630VDC/305VAC PP 20%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Reel Automotive AEC-Q200 Product overview: B32924H3105M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924H3105M can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 1uF 630VDC/305VAC PP 20%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Reel Automotive AEC-Q200 Product overview: B32924H3105M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924H3105M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32924H3105M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32924H3105M
Capacitors - Film Capacitors B32924H3105M
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32924H3105M - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32924H3105M
Film Capacitors B32924H3105M
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitors - B32924H3105M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32924H3105M
Film Capacitors B32924H3105M
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32924H3105M B32924H3105M B32924H3105M B32924H3105M
Product Name Automotive 1uF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Bulk; Bulk
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details