EPCOS AG Electronic Wholesale - B32924F3225K B32924F3225K

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758585-B32924F3225K Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Capacitance: 2.2μF Tolerance: ±10% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: Radial Height - Seated (Maximum): 0.846" (21.50mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 525 MSL Level: Not Applicable Parts Dimension: 1.240" L x 0.492" W (31.50mm x 12.50mm)
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758585-B32924F3225K Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Capacitance: 2.2μF Tolerance: ±10% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: Radial Height - Seated (Maximum): 0.846" (21.50mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 525 MSL Level: Not Applicable Parts Dimension: 1.240" L x 0.492" W (31.50mm x 12.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - B32924F3225K - 758585-B32924F3225K - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B32924F3225K
758585-B32924F3225K
Electronic Wholesale - B32924F3225K 758585-B32924F3225K
Manufacturer: EPCOS (TDK) Win Source Part Number: 758585-B32924F3225K Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Capacitance: 2.2μF Tolerance: ±10% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: Radial Height - Seated (Maximum): 0.846" (21.50mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 525 MSL Level: Not Applicable Parts Dimension: 1.240" L x 0.492" W (31.50mm x 12.50mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758585-B32924F3225K
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 2.2μF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.846" (21.50mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 525
MSL Level: Not Applicable
Parts Dimension: 1.240" L x 0.492" W (31.50mm x 12.50mm)

Buy Now
Film Capacitors - 495-3823-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3823-ND
Film Capacitors 495-3823-ND
2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
2.2UF Capacitor
62-B32924F3225K
2.2UF Capacitor 62-B32924F3225K
CAP FILM 2.2UF 10% 630VDC RADIAL Product overview: B32924F3225K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924F3225K can be used for catalog matching and distributor lookup.

CAP FILM 2.2UF 10% 630VDC RADIAL Product overview: B32924F3225K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924F3225K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32924F3225K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32924F3225K
Capacitors - Film Capacitors B32924F3225K
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 2.2Uf 305Vac 10%, Radial; Dielectric Type Epcos - 07P7617 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2.2Uf 305Vac 10%, Radial; Dielectric Type Epcos
07P7617
Capacitor Polypropylene Pp Film 2.2Uf 305Vac 10%, Radial; Dielectric Type Epcos 07P7617
CAPACITOR POLYPROPYLENE PP FILM 2.2UF 305VAC 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2.2UF 305VAC 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Polypropylene Film;Cap 2.2 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2 - 70102592 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 2.2 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2
70102592
Capacitor;Polypropylene Film;Cap 2.2 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2 70102592
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

The capacitor is made by a plastic case with epoxy resin.
Features

  • Lead Free
  • Max. Operating Temperature: 125°C
  • Across-The-Line Applications
  • Very Small Dimensions
  • Self Healing Properties
  • Approvals: UL, cUL, ENEC, CQC
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 758585-B32924F3225K 495-3823-ND 62-B32924F3225K B32924F3225K 07P7617 70102592
Product Name Electronic Wholesale - B32924F3225K Film Capacitors 2.2UF Capacitor Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 2.2Uf 305Vac 10%, Radial; Dielectric Type Epcos Capacitor;Polypropylene Film;Cap 2.2 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts 305 volts
WVAC 305 volts 305 volts 305 volts 305 volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details