EPCOS AG 4.7uF Capacitor B32924D3475K

Description
Safety Capacitors 4.7uF 10% 305Vac MKP X2, LS 27.5MM Product overview: B32924D3475K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924D3475K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 4.7uF 10% 305Vac MKP X2, LS 27.5MM Product overview: B32924D3475K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924D3475K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF Capacitor
60-B32924D3475K
4.7uF Capacitor 60-B32924D3475K
Safety Capacitors 4.7uF 10% 305Vac MKP X2, LS 27.5MM Product overview: B32924D3475K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924D3475K can be used for catalog matching and distributor lookup.

Safety Capacitors 4.7uF 10% 305Vac MKP X2, LS 27.5MM Product overview: B32924D3475K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924D3475K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32924D3475K - 752074-B32924D3475K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32924D3475K
752074-B32924D3475K
Film Capacitors - B32924D3475K 752074-B32924D3475K
Manufacturer: EPCOS (TDK) Win Source Part Number: 752074-B32924D3475K Manufacturer Homepage: www.epcos.com Reference case: DIP Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 752074-B32924D3475K
Manufacturer Homepage: www.epcos.com
Reference case: DIP
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-B32924D3475K 752074-B32924D3475K
Product Name 4.7uF Capacitor Film Capacitors - B32924D3475K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details