EPCOS AG Film Capacitors B32924C3684M000

Description
0.68µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4213-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4213-ND
Film Capacitors 495-4213-ND
0.68µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos - 01P0314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos
01P0314
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos 01P0314
CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs;RoHS Compliant: Yes

CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 61665022 - Radwell International
Willingboro, NJ, United States
Capacitor
61665022
Capacitor 61665022
CAPACITOR, RADIAL BOX, FILM, .68UF, 630 VDC, 305 VAC, 31.50X11X19 MM, 27.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, FILM, .68UF, 630 VDC, 305 VAC, 31.50X11X19 MM, 27.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors - B32924C3684M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32924C3684M000
Film Capacitors B32924C3684M000
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4213-ND 01P0314 61665022 B32924C3684M000
Product Name Film Capacitors Cap, 0.68Μf, 20%, Pp; Capacitance Epcos Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details