5.6µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Cap Film Suppression X2 5.6uF 630VDC/305VAC PP 20%( 31.5 X 22 X 36.5mm) Radial 27.5mm 110°C Bulk Product overview: B32924C3565M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924C3565M000 can be used for catalog matching and distributor lookup.
CAP FILM 5.6UF 20% 630VDC RADIAL
CAP, 5.6µF, 20%, PP; Capacitance:5.6µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
CAPACITOR, FILM, 5.6UF, 305VAC, 20%, PP, LS 27.5MM, 31.5X22X36.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 5.6UF 20% 630VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-1890-ND | 62-B32924C3565M000 | B32924C3565M000 | 14AC3435 | 108758305 | B32924C3565M000 |
| Product Name | Film Capacitors | 5.6uF Capacitor | Capacitors - Film Capacitors | Cap, 5.6Μf, 20%, Pp; Capacitance Epcos | Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |