Win Source Part Number: 995603-B32924C3475M0
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.299" (33.00mm)
Standard Package: 200
Capacitance: 4.7 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.240" L x 0.709" W (31.50mm x 18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: -B32924C3475M,495-18
4.7µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 4.7UF 20% 630VDC RADIAL
CAP, SUP, X2, PP, 4.7UF, 305VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
CAP FILM 4.7UF 20% 630VDC RADIAL
CAPACITOR, SUPPRESSION CAP, 4.7UF, 305VAC, RAD, X2, B32924 SERIES, LS 27.5MM, 31.5X18X33MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 995603-B32924C3475M000 | 495-1889-ND | B32924C3475M000 | 80Y2273 | B32924C3475M000 | 104393798 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, Sup, X2, Pp, 4.7Uf, 305Vac, Rad; Dielectric Type Epcos | Film Capacitors | Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 630 volts |