2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1330521-B32924C3225M
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Size / Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.965" (24.50mm)
Standard Package: 260
Mounting: Through Hole
Capacitance: 2.2 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: 495-1887,B32924C3225
RoHS Status: ROHS3 Compliant
CAP, 2.2µF, 20%, PP; Capacitance:2.2µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
CAP, 2.2F, 20%, PP; CAPACITANCE:2.2F; SUPPRESSION CLASS:X2; PRODUCT RANGE:B32924C SERIES; VOLTAGE RATING X:305V; VOLTAGE RATING Y:-; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 20%; DV/DT RATING:120V/S; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 2.2UF 20% 630VDC RADIAL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-1887-ND | 1330521-B32924C3225M000 | 96K7512 | 61665018 | B32924C3225M000 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 2.2Μf, 20%, Pp; Capacitance Epcos | Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |