EPCOS AG Film Capacitors B32924C3225K189

Description
CAP FILM 2.2UF 10% 630VDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 2.2UF 10% 630VDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32924C3225K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Buy Now Datasheet
Film Capacitors - 495-B32924C3225K189TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32924C3225K189 - 769488-B32924C3225K189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32924C3225K189
769488-B32924C3225K189
Film Capacitors - B32924C3225K189 769488-B32924C3225K189
Manufacturer: EPCOS (TDK) Win Source Part Number: 769488-B32924C3225K1 89 Series: B32924 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Features: X2 Safety Rated Termination: PC Pins Package: Radial Voltage Rating - AC: 305V Applications: EMI, RFI Suppression Capacitance: 2.2μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: B32924 Categories: Capacitors Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm) Height - Seated (Maximum): 0.965" (24.50mm) Alternative Parts (Cross-Reference): 463R422050M1KG; 463R4220CKM1KG; 463R422050M1KN; R463R422050M1KQ; Introduction Date: February 20, 2008 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769488-B32924C3225K189
Series: B32924
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 305V
Applications: EMI, RFI Suppression
Capacitance: 2.2μF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: B32924
Categories: Capacitors
Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm)
Height - Seated (Maximum): 0.965" (24.50mm)
Alternative Parts (Cross-Reference): 463R422050M1KG; 463R4220CKM1KG; 463R422050M1KN; R463R422050M1KQ;
Introduction Date: February 20, 2008
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - B32924C3225K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32924C3225K189
Film Capacitors B32924C3225K189
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32924C3225K189
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32924C3225K189CT-ND 769488-B32924C3225K189 B32924C3225K189 B32924C3225K189
Product Name Film Capacitors Film Capacitors - B32924C3225K189 Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details