EPCOS AG Film Capacitors B32924C3155K189

Description
1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77005-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77005-2-ND
Film Capacitors 495-77005-2-ND
1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-77005-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77005-1-ND
Film Capacitors 495-77005-1-ND
1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32924C3155K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32924C3155K189
Film Capacitors B32924C3155K189
CAP FILM 1.5UF 10% 630VDC RADIAL

CAP FILM 1.5UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 1.5Μf, 10%, Pp; Capacitance Epcos - 94W7619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Μf, 10%, Pp; Capacitance Epcos
94W7619
Cap, 1.5Μf, 10%, Pp; Capacitance Epcos 94W7619
CAP, 1.5µF, 10%, PP; Capacitance:1.5µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes

CAP, 1.5µF, 10%, PP; Capacitance:1.5µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-77005-2-ND B32924C3155K189 94W7619
Product Name Film Capacitors Film Capacitors Cap, 1.5Μf, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details