Manufacturer: AMIS
Category: Test and Measurement - Grabbers, Hooks
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
Applications: Telecom
1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 10% 630VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM, 1.5UF, 305V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:SIP; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, 1.5µF, 10%, PP; Capacitance:1.5µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
CAP FILM 1.5UF 10% 630VDC RADIAL
CAPACITOR, RADIAL BOX, FILM, 1.5UF, 630V, FILM, 10%, LS 27.5MM, 31.5X12.5X21.5 MM. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-1886-ND | B32924C3155K000 | 60K0795 | 14AC3433 | B32924C3155K000 | 108782907 | |
| Product Name | Test and Measurement - Grabbers, Hooks | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film, 1.5Uf, 305V, 10%, Radial; Dielectric Type Epcos | Cap, 1.5Μf, 10%, Pp; Capacitance Epcos | Film Capacitors | Capacitor |
| Capacitance Range | 0.2200 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVAC | 42 volts | 305 volts | 305 volts | 305 volts | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |