EPCOS AG 1.5uF Capacitor B32924C3155K

Description
Safety Capacitors 1.5uF 305volts 10% X2 Product overview: B32924C3155K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924C3155K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 1.5uF 305volts 10% X2 Product overview: B32924C3155K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924C3155K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5uF Capacitor
60-B32924C3155K
1.5uF Capacitor 60-B32924C3155K
Safety Capacitors 1.5uF 305volts 10% X2 Product overview: B32924C3155K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924C3155K can be used for catalog matching and distributor lookup.

Safety Capacitors 1.5uF 305volts 10% X2 Product overview: B32924C3155K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924C3155K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32924C3155K - 1047461-B32924C3155K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32924C3155K
1047461-B32924C3155K
Film Capacitors - B32924C3155K 1047461-B32924C3155K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047461-B32924C3155K Packaging: Bulk Termination: Radial Length: 31.496 mm Height - Seated (Max): 21.4884 mm Mounting: SMD (SMT) Capacitance: 1.5 µF Tolerance: 10 % Dielectric Material: PP Number of Pins: 2 Width: 12.4968 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): PHE840MF7150KF13R06L 2; B32674D6155K; R46KR415050M1K; R46KR415000M1K; B32674D4155K; B32674D1155K000; R463R415050M1K; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Depth: 12.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 305 V REACH SVHC: Unknown Lead Pitch: 27.5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 800 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047461-B32924C3155K
Packaging: Bulk
Termination: Radial
Length: 31.496 mm
Height - Seated (Max): 21.4884 mm
Mounting: SMD (SMT)
Capacitance: 1.5 µF
Tolerance: 10 %
Dielectric Material: PP
Number of Pins: 2
Width: 12.4968 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): PHE840MF7150KF13R06L2; B32674D6155K; R46KR415050M1K; R46KR415000M1K; B32674D4155K; B32674D1155K000; R463R415050M1K;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Depth: 12.5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532250020
Voltage Rating (AC): 305 V
Voltage Rating (DC): 305 V
REACH SVHC: Unknown
Lead Pitch: 27.5 mm
Lead Length: 6 mm
Dielectric: PP
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-B32924C3155K 1047461-B32924C3155K
Product Name 1.5uF Capacitor Film Capacitors - B32924C3155K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 630 to ? volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details