EPCOS AG Film Capacitors - B32924C3105K B32924C3105K

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185519-B32924C3105K Packaging: Bulk Termination: Radial Length: 31.5 mm Voltage: 305 V Height - Seated (Max): 18.9992 mm Capacitance: 1 µF Tolerance: 10 % Dielectric Material: PP Height: 19 mm Width: 10.9982 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 100 GΩ Alternative Parts (Cross-Reference): B32924C3105K.; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 11 mm Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020, 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 630 V Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185519-B32924C3105K Packaging: Bulk Termination: Radial Length: 31.5 mm Voltage: 305 V Height - Seated (Max): 18.9992 mm Capacitance: 1 µF Tolerance: 10 % Dielectric Material: PP Height: 19 mm Width: 10.9982 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 100 GΩ Alternative Parts (Cross-Reference): B32924C3105K.; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 11 mm Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020, 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 630 V Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32924C3105K - 1185519-B32924C3105K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32924C3105K
1185519-B32924C3105K
Film Capacitors - B32924C3105K 1185519-B32924C3105K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185519-B32924C3105K Packaging: Bulk Termination: Radial Length: 31.5 mm Voltage: 305 V Height - Seated (Max): 18.9992 mm Capacitance: 1 µF Tolerance: 10 % Dielectric Material: PP Height: 19 mm Width: 10.9982 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 100 GΩ Alternative Parts (Cross-Reference): B32924C3105K.; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 11 mm Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250020, 8532250020 Voltage Rating (AC): 305 V Voltage Rating (DC): 630 V Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm Max Operating Temperature: 105 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185519-B32924C3105K
Packaging: Bulk
Termination: Radial
Length: 31.5 mm
Voltage: 305 V
Height - Seated (Max): 18.9992 mm
Capacitance: 1 µF
Tolerance: 10 %
Dielectric Material: PP
Height: 19 mm
Width: 10.9982 mm
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 100 GΩ
Alternative Parts (Cross-Reference): B32924C3105K.;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 11 mm
Lead Free: Lead Free
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532250020, 8532250020
Voltage Rating (AC): 305 V
Voltage Rating (DC): 630 V
Lead Pitch: 27.5 mm
Dielectric: PP
Lead Diameter: 800 µm
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
1.0uF Capacitor
60-B32924C3105K
1.0uF Capacitor 60-B32924C3105K
Safety Capacitors 1.0uF 305volts 10% X2 Product overview: B32924C3105K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924C3105K can be used for catalog matching and distributor lookup.

Safety Capacitors 1.0uF 305volts 10% X2 Product overview: B32924C3105K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B32924C3105K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Polypropylene Film;Cap 1 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2 - 70102626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 1 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2
70102626
Capacitor;Polypropylene Film;Cap 1 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2 70102626
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

The capacitor is made by a plastic case with epoxy resin.
Features

  • Lead Free
  • Max. Operating Temperature: 125°C
  • Across-The-Line Applications
  • Very Small Dimensions
  • Self Healing Properties
  • Approvals: UL, cUL, ENEC, CQC
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 1185519-B32924C3105K 60-B32924C3105K 70102626
Product Name Film Capacitors - B32924C3105K 1.0uF Capacitor Capacitor;Polypropylene Film;Cap 1 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2
Technology Film Capacitors Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers