EPCOS AG Film Capacitors - B32923E3225M B32923E3225M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 845900-B32923E3225M Series: B32923 Features: 2.2 µF Film Capacitor Package: Bulk Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8532.25.0020
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 845900-B32923E3225M Series: B32923 Features: 2.2 µF Film Capacitor Package: Bulk Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8532.25.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32923E3225M - 845900-B32923E3225M - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32923E3225M
845900-B32923E3225M
Film Capacitors - B32923E3225M 845900-B32923E3225M
Manufacturer: EPCOS (TDK) Win Source Part Number: 845900-B32923E3225M Series: B32923 Features: 2.2 µF Film Capacitor Package: Bulk Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8532.25.0020

Manufacturer: EPCOS (TDK)
Win Source Part Number: 845900-B32923E3225M
Series: B32923
Features: 2.2 µF Film Capacitor
Package: Bulk
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.25.0020

Buy Now Datasheet
Film Capacitors - 495-3820-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3820-ND
Film Capacitors 495-3820-ND
2.2µF Film Capacitor 305V 630V Polypropylene (PP) Radial

2.2µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Singapore, Singapore
2.2UF Capacitor
62-B32923E3225M
2.2UF Capacitor 62-B32923E3225M
CAP FILM 2.2UF 20% 630VDC RADIAL Product overview: B32923E3225M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923E3225M can be used for catalog matching and distributor lookup.

CAP FILM 2.2UF 20% 630VDC RADIAL Product overview: B32923E3225M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32923E3225M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32923E3225M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
B32923E3225M
Capacitors - Film Capacitors B32923E3225M
CAP FILM 2.2UF 20% 630VDC RADIAL

CAP FILM 2.2UF 20% 630VDC RADIAL

Supplier's Site
Capacitor - 21384750 - Radwell International
Willingboro, NJ, United States
Capacitor
21384750
Capacitor 21384750
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL BOX, FILM, 2.2UF, 305V AC, LS 22.5 MM, 12X22X26.5 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL BOX, FILM, 2.2UF, 305V AC, LS 22.5 MM, 12X22X26.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Polypropylene Pp Film, 2.2Uf, 305V, 20%, Radial; Dielectric Type Epcos - 13P2347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2.2Uf, 305V, 20%, Radial; Dielectric Type Epcos
13P2347
Capacitor Polypropylene Pp Film, 2.2Uf, 305V, 20%, Radial; Dielectric Type Epcos 13P2347
CAPACITOR POLYPROPYLENE PP FILM, 2.2UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2.2UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:305VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32923E3225M - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32923E3225M
Film Capacitors B32923E3225M
CAP FILM 2.2UF 20% 630VDC RADIAL

CAP FILM 2.2UF 20% 630VDC RADIAL

Supplier's Site Datasheet
CAP FILM 2.2UF 20% 305VAC RADIAL - 3410-B32923E3225M - Utmel Electronic Limited
Hong Kong, China
CAP FILM 2.2UF 20% 305VAC RADIAL
3410-B32923E3225M
CAP FILM 2.2UF 20% 305VAC RADIAL 3410-B32923E3225M
CAP FILM 2.2UF 20% 305VAC RADIAL

CAP FILM 2.2UF 20% 305VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845900-B32923E3225M 495-3820-ND 62-B32923E3225M B32923E3225M 21384750 13P2347 B32923E3225M 3410-B32923E3225M
Product Name Film Capacitors - B32923E3225M Film Capacitors 2.2UF Capacitor Capacitors - Film Capacitors Capacitor Capacitor Polypropylene Pp Film, 2.2Uf, 305V, 20%, Radial; Dielectric Type Epcos Film Capacitors CAP FILM 2.2UF 20% 305VAC RADIAL
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Metallized PP Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details