EPCOS AG Film Capacitors B32923C3684M000

Description
0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4208-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4208-ND
Film Capacitors 495-4208-ND
0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial

0.68µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32923C3684M000
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - B32923C3684M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32923C3684M000
Film Capacitors B32923C3684M000
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site Datasheet
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos - 96K7509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos
96K7509
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos 96K7509
CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:B32923C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:170V/µs;RoHS Compliant: Yes

CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:B32923C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:170V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4208-ND B32923C3684M000 B32923C3684M000 96K7509
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.68Μf, 20%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details